Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6441T-E/OT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MCP6441T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6441T-E/OTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6441T-E/OTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6441T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6441T-E/OTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6441T-E/OTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6441T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6441T-E/OTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6441T-E/OTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT - 1221184-MCP6441T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT
1221184-MCP6441T-E/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT 1221184-MCP6441T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1221184-MCP6441T-E/O T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Family Name: MCP6441 Categories: Integrated Circuits (ICs) Operating Supply Current: 450nA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Output Current per Channel: 22mA SR - Slew Rate: 0.003 V/μs GBP - Gain Bandwidth Product: 9kHz Dual Supply Voltage (±): 1.4 V ~ 6 V Alternative Parts (Cross-Reference): TS1851ILT; LMV321ILT; TS1871AILT; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221184-MCP6441T-E/OT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Family Name: MCP6441
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450nA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 22mA
SR - Slew Rate: 0.003 V/μs
GBP - Gain Bandwidth Product: 9kHz
Dual Supply Voltage (±): 1.4 V ~ 6 V
Alternative Parts (Cross-Reference): TS1851ILT; LMV321ILT; TS1871AILT;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-MCP6441T-E/OT
SOT23 Operational Amplifier IC 687-MCP6441T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6441T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6441T-E/OT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6441T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6441T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7263970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7263970
Op Amps 7263970
Microchip MCP6441T-E/OT

Microchip MCP6441T-E/OT

Supplier's Site
Op Amps - 7263970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7263970P
Op Amps 7263970P
Microchip MCP6441T-E/OT

Microchip MCP6441T-E/OT

Supplier's Site
Op Amps - 1459362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1459362
Op Amps 1459362
Microchip MCP6441T-E/OT

Microchip MCP6441T-E/OT

Supplier's Site
Operational Amplifier, Single, 9 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip - 27T2908 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 9 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip
27T2908
Operational Amplifier, Single, 9 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip 27T2908
Operational Amplifier, Single, 9 kHz, 1, 0.003 V/ s, 1.4V to 6V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 9 kHz, 1, 0.003 V/ s, 1.4V to 6V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 9Khz, 0.003V/us, 4.5Mv, Sot-23-5; No. Of Amplifiers Microchip - 18T1889 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 9Khz, 0.003V/us, 4.5Mv, Sot-23-5; No. Of Amplifiers Microchip
18T1889
Op Amp, 9Khz, 0.003V/us, 4.5Mv, Sot-23-5; No. Of Amplifiers Microchip 18T1889
OP AMP, 9kHz, 0.003V/uS, 4.5mV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:9kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 9kHz, 0.003V/uS, 4.5mV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:9kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6441T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6441T-E/OT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6441T-E/OT
Operational Amplifiers - Op Amps MCP6441T-E/OT
Operational Amplifiers - Op Amps Single 1.6V 9kHz OP I temp

Operational Amplifiers - Op Amps Single 1.6V 9kHz OP I temp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6441T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6441T-E/OT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6441T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6441T-E/OT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6441T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6441T-E/OT
Instrumentation, OP Amps, Buffer Amps MCP6441T-E/OT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MCP6441T-E/OTCT-ND 1221184-MCP6441T-E/OT 687-MCP6441T-E/OT 7263970 7263970P 27T2908 18T1889 MCP6441T-E/OT MCP6441T-E/OT MCP6441T-E/OT MCP6441T-E/OT MCP6441T-E/OT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6441T-E/OT SOT23 Operational Amplifier IC Op Amps Op Amps Operational Amplifier, Single, 9 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip Op Amp, 9Khz, 0.003V/us, 4.5Mv, Sot-23-5; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 4.50E-4 milliamps 4.50E-4 milliamps 4.50E-4 milliamps 4.50E-4 milliamps
Slew Rate 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 3.00E-9 V/µs 0.0030 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 Tape & Reel (TR) SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SC-74A, SOT-753 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Audio Amplifier ICs - 1221498 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers