The MCP604-I/P is a quad CMOS operational amplifier designed for single-supply operation with a voltage range of 2.7V to 6.0V. It features rail-to-rail output and a typical gain bandwidth product of 2.8 MHz, making it suitable for a variety of applications including portable equipment, A/D converter drivers, and sensor interfaces. The device operates with a low quiescent current of 230 µA per amplifier, which is advantageous for battery-powered circuits. It has a common mode input range that extends to 0.3V below ground, enhancing its usability in single-supply configurations. The MCP604-I/P is available in a 14-lead PDIP package and is rated for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C.
IC CMOS 4 CIRCUIT 14DIP Product overview: MCP604-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 083906-MCP604-I/P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 2.7V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
1pA Quad 2.8MHz PDIP-14 Operational Amplifier ROHS
OP AMP, 2.8MHZ, 2.3V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, QUAD, 2.8 MHz, 4, 2.3 V/ s, 2.7V to 5.5V, DIP, 14 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3792645 | 3792645P | 687-MCP604-I/P | 083906-MCP604-I/P | MCP604-I/P-ND | MCP604-I/P | MCP604-I/P | MCP604-I/P | MCP604-I/P | 12C1818 | 26M1287 | MCP604-I/P | MCP604-I/P |
| Product Name | Op Amps | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP604-I/P | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Op Amp, 2.8Mhz, 2.3V/us, Dip-14; No. Of Amplifiers Microchip | Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 5.5V, Dip, 14 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 5 volts | 2.7 volts | 2.7 to 6 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||||
| Package Type | DIP; PDIP; Pdip | DIP; PDIP; PDIP | Tube | DIP; PDIP; 14-PDIP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | PDIP | Through Hole | 14-PDIP | ||||
| Number of Pins | 14 | 14 | 14 | 14 | |||||||||
| Quiescent Current (IQ) | 1300 to ? microamps |