General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6404-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6404-E/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075272-MCP6404-E/SL
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 45μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 1.8V 1MHz Op E temp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, QUAD, 1MHZ, 1.8V, 14SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 1MHz, 0.5V/uS, 4.5mV, SOIC-14; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6404-E/SL-ND | 687-MCP6404-E/SL | 1075272-MCP6404-E/SL | 536-MCP6404-E/SL | MCP6404-E/SL | MCP6404-E/SL | MCP6404-E/SL | MCP6404-E/SL | 14T4089 | 79R3460 | MCP6404-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6404-E/SL | IC OPAMP GP 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad, 1Mhz, 1.8V, 14Soic; No. Of Amplifiers Microchip | Op Amp, 1Mhz, 0.5V/us, 4.5Mv, Soic-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | |||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |