Manufacturer: Microchip Technology
Win Source Part Number: 1321662-MCP6444-E/SL
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 57
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.003V/µs
Gain Bandwidth Product: 9 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 4.5 mV
Current - Supply: 450nA (x4 Channels)
Current - Output / Channel: 22 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6444ESL
Base Product Number: MCP6444
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.4 V
Voltage - Supply Span (Max): 6 V
IC CMOS 4 CIRCUIT 14SOIC Product overview: MCP6444-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6444-E/SL can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:9kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 450 nA, 9 kHz Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321662-MCP6444-E/SL | 687-MCP6444-E/SL | MCP6444-E/SL-ND | MCP6444-E/SL | 41T4157 | MCP6444-E/SL | MCP6444-E/SL | MCP6444-E/SL |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | 4.50E-4 milliamps | ||||
| VOS | 4.5 millivolts | 4.5 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.0090 MHz | 0.0090 MHz |