CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1221147-MCP604-E/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: MCP604
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 22mA
SR - Slew Rate: 2.3 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): SGM8544XS14/TR; SGM8524XS14/TR; SGM8054XS14/TR;
Introduction Date: July 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14SOIC Product overview: MCP604-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604-E/SL can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SOIC
IC,Operational Amplifier,QUAD,CMOS,
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 2.7V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP604-E/SL-ND | 1221147-MCP604-E/SL | 687-MCP604-E/SL | MCP604-E/SL | 88H9903 | MCP604-E/SL | MCP604-E/SL | MCP604-E/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP604-E/SL | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Ic,operational Amplifier,quad,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | ||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |