General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
OPAMP, 2.8MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC,Operational Amplifier,SINGLE,CMO
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Single 2.7V
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP603T-I/STCT-ND | MCP603T-I/ST | 29AK0814 | 23C2852 | MCP603T-I/ST | MCP603T-I/ST | MCP603T-I/ST | MCP603T-I/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 2.8Mhz, -40 To 85Deg C Rohs Compliant Microchip | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) | Surface Mount |