Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6141T-E/OTVAO

Description
IC OP AMP 1CH SOT-23-5
Request a Quote
Description
IC OP AMP 1CH SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6141T-E/OTVAO is a low-power operational amplifier designed for battery-powered and portable applications. It features a low quiescent current of 600 nA per amplifier and operates with a supply voltage range of 1.4V to 6.0V. The device supports rail-to-rail input and output, making it suitable for a variety of signal processing tasks. With a gain bandwidth product of 100 kHz, it is stable for gains of 10 V/V or higher, which is beneficial for applications requiring higher frequency response. The MCP6141 is available in a 5-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C. This operational amplifier is appropriate for applications such as toll booth tags, wearable products, and temperature measurement.

Datasheet Summary
Powered by GS/AI

The MCP6141T-E/OTVAO is a low-power operational amplifier designed for battery-powered and portable applications. It features a low quiescent current of 600 nA per amplifier and operates with a supply voltage range of 1.4V to 6.0V. The device supports rail-to-rail input and output, making it suitable for a variety of signal processing tasks. With a gain bandwidth product of 100 kHz, it is stable for gains of 10 V/V or higher, which is beneficial for applications requiring higher frequency response. The MCP6141 is available in a 5-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C. This operational amplifier is appropriate for applications such as toll booth tags, wearable products, and temperature measurement.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 150-MCP6141T-E/OTVAODKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6141T-E/OTVAODKR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6141T-E/OTVAODKR-ND
IC OP AMP 1CH SOT-23-5

IC OP AMP 1CH SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6141T-E/OTVAOCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6141T-E/OTVAOCT-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6141T-E/OTVAOCT-ND
IC OP AMP 1CH SOT-23-5

IC OP AMP 1CH SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6141T-E/OTVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6141T-E/OTVAOTR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6141T-E/OTVAOTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6141T-E/OTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6141T-E/OTVAO
Integrated Circuits (ICs) - Linear - Amplifiers MCP6141T-E/OTVAO
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6141T-E/OTVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6141T-E/OTVAO
Instrumentation, OP Amps, Buffer Amps MCP6141T-E/OTVAO
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6141T-E/OTVAO
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6141T-E/OTVAO
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 150-MCP6141T-E/OTVAODKR-ND MCP6141T-E/OTVAO MCP6141T-E/OTVAO MCP6141T-E/OTVAO
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 6.00E-4 milliamps 6.00E-4 milliamps 6.00E-4 milliamps
Slew Rate 0.0030 V/µs 3.00E-9 V/µs 0.0030 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 -40degC ~ 125degC SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data