Manufacturer: Microchip Technology
Win Source Part Number: 163617-MCP6234-E/P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 20μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 300kHz
IC OPAMP GP 4 CIRCUIT 14DIP Product overview: MCP6234-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6234-E/P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 1.8V 200kHz Extended Temp
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 163617-MCP6234-E/P | 687-MCP6234-E/P | MCP6234-E/P-ND | MCP6234-E/P | MCP6234-E/P | MCP6234-E/P | MCP6234-E/P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6234-E/P | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | ||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||
| VOS | 5 millivolts | 5 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.3000 MHz | 0.3000 MHz |