Manufacturer: Microchip Technology
Win Source Part Number: 1075211-MCP617T-I/MS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 19μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 190kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP Product overview: MCP617T-I/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP617T-I/MS can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual 2.3V PNP
IC CMOS 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8MSOP
OP-AMP, DUAL, 190KHZ, 0.08V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:190kHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1075211-MCP617T-I/MS | MCP617T-I/MSDKR-ND | 687-MCP617T-I/MS | MCP617T-I/MS | MCP617T-I/MS | MCP617T-I/MS | 57AC2506 | MCP617T-I/MS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP617T-I/MS | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 190Khz, 0.08V/us, Msop-8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts | |||||
| Source Current (IS) | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | 0.0190 milliamps | ||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 0.0150 µA | 0.0050 µA | ||||||
| GBW | 0.1900 MHz | 0.1900 MHz |