IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP6444-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6444-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788331-MCP6444-E/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 450nA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 22mA
SR - Slew Rate: 0.003 V/μs
GBP - Gain Bandwidth Product: 9kHz
Dual Supply Voltage (±): 1.4 V ~ 6 V
Alternative Parts (Cross-Reference): TSV624IPT; MCP6444-E/ST; MCP6444T-E/ST; MAX4419EUD-T;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 450 nA, 9 kHz Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC, OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:9kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
IC; Op Amp; Outputs; 4; CMRR; 60DB; Slew; 0.003V/US; V(IN); 1.4-6.0V; -40TO125C; TSSOP-14
IC CMOS 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6444-E/ST | 788331-MCP6444-E/ST | MCP6444-E/ST-ND | MCP6444-E/ST | MCP6444-E/ST | MCP6444-E/ST | MCP6444-E/ST | 41T4158 | 536-MCP6444-E/ST | MCP6444-E/ST |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6444-E/ST | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp; No. Of Amplifiers Microchip | IC; Op Amp; Outputs; 4; CMRR; 60DB; Slew; 0.003V/US; V(IN); 1.4-6.0V; -40TO125C; TSSOP-14 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 to 6 volts | 5 volts | |||||
| Quiescent Current (IQ) | 2.6 to ? microamps | |||||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | ||
| Bandwidth | 0.0090 MHz | 0.0090 MHz | 0.0090 MHz | 0.0090 MHz |