IC OPAMP GP 1 CIRCUIT 8DFN Product overview: MCP6033-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6033-E/MC can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 926713-MCP6033-E/MC
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP6033
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
IC OPAMP GP 1 CIRCUIT 8DFN
Precision Amplifiers SNGL 18V 10kHz Op Amp w/ CS E temp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6033-E/MC | MCP6033-E/MC-ND | 926713-MCP6033-E/MC | MCP6033-E/MC | 536-MCP6033-E/MC | MCP6033-E/MC | MCP6033-E/MC | MCP6033-E/MC |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6033-E/MC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 8DFN | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | ||||||
| Quiescent Current (IQ) | 1.35 to ? microamps | |||||||
| Slew Rate | 0.0040 V/µs | 0.0040 V/µs | 4.00E-9 V/µs | 0.0040 V/µs | ||||
| Bandwidth | 0.0100 MHz |