General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 10DFN
Operational Amplifiers - Op Amps Dual 20MHz OP Dual Auto-cal E temp
IC OPAMP GP 2 CIRCUIT 10DFN
IC, OP AMP, 20 MHz, 10 V/ us, 200 uV, DFN10; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP625-E/MF-ND | MCP625-E/MF | MCP625-E/MF | MCP625-E/MF | MCP625-E/MF | 08R1845 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 20 Mhz, 10 V/ Us, 200 Uv, Dfn10; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | Surface Mount |