IC OPAMP GP 1 CIRCUIT 8TDFN Product overview: MCP6061T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6061T-E/MNY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926715-MCP6061T-E/MN
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6061
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6061T-E/MNYCT, MCP6061T-E/MNYTR, MCP6061TEMNY, MCP6061T-E/MNYDKR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
OP AMP, 730kHz, 0.25V/uS, 150 uV, 8-DFN; No. of Amplifiers:1 Amplifier; Bandwidth:730kHz; Slew Rate:0.25V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
Precision Amplifiers Sngl 1.8V 600kHz Op Amp E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6061T-E/MNY | 926715-MCP6061T-E/MNY | MCP6061T-E/MNYTR-ND | MCP6061T-E/MNY | 07P9539 | MCP6061T-E/MNY | MCP6061T-E/MNY | MCP6061T-E/MNY | MCP6061T-E/MNY |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6061T-E/MNY | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 730Khz, 0.25V/us, 150 Uv, 8-Dfn; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | 6 volts | |||||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | |||
| Bandwidth | 0.7300 MHz | 0.7300 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |