CMOS Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC CMOS 2 CIRCUIT 10MSOP
IC CMOS 2 CIRCUIT 10MSOP
IC, OP AMP, 24MHZ, 10V/ us, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 24MHz OP w /CS E temp
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP635-E/UN-ND | MCP635-E/UN | MCP635-E/UN | 24R6839 | MCP635-E/UN | MCP635-E/UN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 24Mhz, 10V/ Us, Msop-10; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | 10 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |