Manufacturer: Microchip Technology
Win Source Part Number: 1221154-MCP6141-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600nA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.003 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 1.4 V ~ 6 V
Alternative Parts (Cross-Reference): OPA337PAG4; OPA337PA; OPA344PA;
Introduction Date: September 18, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8DIP Product overview: MCP6141-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6141-I/P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps G>10 Sgl 1.6V 100kHz
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC, OP AMP, 100KHZ, 0.024V/ us, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221154-MCP6141-I/P | 687-MCP6141-I/P | MCP6141-I/P-ND | MCP6141-I/P | MCP6141-I/P | MCP6141-I/P | 96K3741 | MCP6141-I/P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6141-I/P | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 100Khz, 0.024V/ Us, Dip-8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1000 MHz | 0.1000 MHz | ||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0240 V/µs | 3.00E-9 V/µs |