Microchip Technology, Inc. Operational Amplifier IC MCP602-I/SN

Description
IC CMOS 2 CIRCUIT 8SOIC Product overview: MCP602-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT 8SOIC Product overview: MCP602-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-MCP602-I/SN
Operational Amplifier IC 687-MCP602-I/SN
IC CMOS 2 CIRCUIT 8SOIC Product overview: MCP602-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/SN can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8SOIC Product overview: MCP602-I/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN - 093041-MCP602-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN
093041-MCP602-I/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN 093041-MCP602-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 093041-MCP602-I/SN Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 700μV Family Name: MCP602 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 2.8MHz Alternative Parts (Cross-Reference): LMR342FJ-GE2; TS1872IYDT; LMR822F-GE2; MAX4353ESA+; Introduction Date: July 08, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Portable Devices, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 093041-MCP602-I/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: MCP602
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Alternative Parts (Cross-Reference): LMR342FJ-GE2; TS1872IYDT; LMR822F-GE2; MAX4353ESA+;
Introduction Date: July 08, 1999
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Automotive

Buy Now Datasheet
Op Amps - 3792588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3792588
Op Amps 3792588
Microchip MCP602-I/SN

Microchip MCP602-I/SN

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - MCP602-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP602-I/SN-ND
Instrumentation, Op Amps, Buffer Amps MCP602-I/SN-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP602-I/SN
Instrumentation, OP Amps, Buffer Amps MCP602-I/SN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
DUAL 2.7V OP AMP, I TEMP - 70045429 - Allied Electronics, Inc.
Fort Worth, TX, USA
DUAL 2.7V OP AMP, I TEMP
70045429
DUAL 2.7V OP AMP, I TEMP 70045429
Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (VOS 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (VOS 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP602-I/SN
Operational Amplifiers - Op Amps MCP602-I/SN
Operational Amplifiers - Op Amps Dual 2.7V

Operational Amplifiers - Op Amps Dual 2.7V

Buy Now Datasheet
Op Amp, 2.8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Microchip - 12C1813 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Microchip
12C1813
Op Amp, 2.8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Microchip 12C1813
OP AMP, 2.8MHZ, 2.3V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2.8MHZ, 2.3V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip - 26M1284 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip
26M1284
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip 26M1284
Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - MCP602-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP602-I/SN
Operational Amplifier/Comparator >> Operational Amplifier MCP602-I/SN
1pA Dual 2.8MHz SOIC-8 Operational Amplifier ROHS

1pA Dual 2.8MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP602-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP602-I/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP602-I/SN
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP602-I/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP602-I/SN
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP602-I/SN
Instrumentation, OP Amps, Buffer Amps MCP602-I/SN
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP602-I/SN 093041-MCP602-I/SN 3792588 MCP602-I/SN-ND MCP602-I/SN 70045429 MCP602-I/SN 12C1813 26M1284 MCP602-I/SN MCP602-I/SN MCP602-I/SN MCP602-I/SN
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/SN Op Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps DUAL 2.7V OP AMP, I TEMP Operational Amplifiers - Op Amps Op Amp, 2.8Mhz, 2.3V/us, Soic-8; No. Of Amplifiers Microchip Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Soic, 8 Rohs Compliant Microchip Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 volts 2.7 to 6 volts 3 to 5 volts 2.7 to 6 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
Quiescent Current (IQ) 650 to ? microamps
Slew Rate 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.30E-6 V/µs 2.3 V/µs
Bandwidth 2.8 MHz 2.8 MHz 2.8 MHz 2.8 MHz
Unlock Full Specs
to access all available technical data