The MCP6042-E/SN is a dual operational amplifier from the MCP6041/2/3/4 family, designed for low-power applications. It operates with a supply voltage range of 1.4V to 6.0V and features a low quiescent current of 600 nA per amplifier, making it suitable for battery-powered devices. The op amp supports rail-to-rail input and output, which enhances its versatility in various applications. With a typical gain bandwidth product of 14 kHz and unity gain stability, it is well-suited for low-frequency applications such as sensor conditioning and battery current monitoring. The MCP6042 is available in multiple package types, including 5-lead and 6-lead SOT-23 configurations, and is rated for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C.
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6042-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6042-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075162-MCP6042-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual 1.6V 10KHz
OP AMP, 14kHZ, 0.003V/uS, 3mV, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6042-E/SN | 1075162-MCP6042-E/SN | MCP6042-E/SN-ND | MCP6042-E/SN | 56J7430 | MCP6042-E/SN | MCP6042-E/SN |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6042-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 14Khz, 0.003V/us, 3Mv, Soic8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 volts | 1.4 to 6 volts | 1.4 to 6 volts | ||||
| Quiescent Current (IQ) | 2 to ? microamps | ||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | ||
| Bandwidth | 0.0140 MHz | 0.0140 MHz | 0.0140 MHz |