General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Win Source Part Number: 1083616-MCP6424-E/SL
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 57
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05V/µs
Gain Bandwidth Product: 90 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 4.4µA (x4 Channels)
Current - Output / Channel: 22 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP6424T-E/SL; TLC27L4CNSR; LP324M/NOPB; LP2902M/NOPB; TS934IDT; TS27L4IDTMCP6424-E/S
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6424
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: MCP6424-E/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6424-E/SL can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 90kHz OP, E temp
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifier, QUAD, 90 kHz, 4, 0.05 V/ s, 1.8V to 5.5V, SOIC, 14 RoHS Compliant: Yes
OP AMP, UNITY GAIN, 90KHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7990408 | MCP6424-E/SL-ND | 1083616-MCP6424-E/SL | 687-MCP6424-E/SL | MCP6424-E/SL | MCP6424-E/SL | MCP6424-E/SL | MCP6424-E/SL | 18X4927 | 06X3041 | MCP6424-E/SL |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 90 Khz, 4, 0.05 V/ S, 1.8V To 5.5V, Soic, 14 Rohs Compliant Microchip | Op Amp, Unity Gain, 90Khz, Soic-14; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOIC; Soic | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154", 3.90mm Width) | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Number of Pins | 14 | 14 | 14 | ||||||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 0.0044 milliamps | 0.0044 milliamps | 0.0044 milliamps | 0.0044 milliamps |