CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 092697-MCP604-I/ST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP604-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604-I/ST can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC, OP AMP, 2.8 MHz, 2.3 V/ us, 2 mV, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, QUAD, 2.8 MHz, 4, 2.3 V/ s, 2.7V to 6V, TSSOP, 14 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad 2.7V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP604-I/ST-ND | 092697-MCP604-I/ST | 687-MCP604-I/ST | MCP604-I/ST | MCP604-I/ST | MCP604-I/ST | MCP604-I/ST | 23C2853 | 12T7762 | MCP604-I/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP604-I/ST | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 2.8 Mhz, 2.3 V/ Us, 2 Mv, Tssop14; No. Of Amplifiers Microchip | Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 6V, Tssop, 14 Rohs Compliant Microchip | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | ||||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | Surface Mount |