IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP6054-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6054-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075176-MCP6054-E/ST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 30μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 385kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifier, QUAD, 385 kHz, 4, 0.15 V/ s, 1.8V to 6V, TSSOP, 14 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad 1.8V 300kHz Op Amp E temp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6054-E/ST | 1075176-MCP6054-E/ST | MCP6054-E/ST-ND | MCP6054-E/ST | 18T9247 | MCP6054-E/ST | MCP6054-E/ST | MCP6054-E/ST |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6054-E/ST | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 385 Khz, 4, 0.15 V/ S, 1.8V To 6V, Tssop, 14 Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | |||||
| Quiescent Current (IQ) | 180 to ? microamps | |||||||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | |||
| Bandwidth | 0.3850 MHz | 0.3850 MHz |