Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6032T-E/MSVAO

Description
IC OP AMP 2CH 8-MSOP
Request a Quote Datasheet
Description
IC OP AMP 2CH 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 150-MCP6032T-E/MSVAODKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6032T-E/MSVAODKR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6032T-E/MSVAODKR-ND
IC OP AMP 2CH 8-MSOP

IC OP AMP 2CH 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6032T-E/MSVAOCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6032T-E/MSVAOCT-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6032T-E/MSVAOCT-ND
IC OP AMP 2CH 8-MSOP

IC OP AMP 2CH 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6032T-E/MSVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6032T-E/MSVAOTR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6032T-E/MSVAOTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6032T-E/MSVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6032T-E/MSVAO
Integrated Circuits (ICs) - Linear - Amplifiers MCP6032T-E/MSVAO
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
MCP6032T-E/MSVAO
Precision Amplifiers MCP6032T-E/MSVAO
Precision Amplifiers Dual 1.8V 10kHz Op Amp, E temp

Precision Amplifiers Dual 1.8V 10kHz Op Amp, E temp

Buy Now Datasheet
DUAL 1.8V 10KHZ OP AMP E TEMP - 536-MCP6032T-E/MSVAO - Utmel Electronic Limited
Hong Kong, China
DUAL 1.8V 10KHZ OP AMP E TEMP
536-MCP6032T-E/MSVAO
DUAL 1.8V 10KHZ OP AMP E TEMP 536-MCP6032T-E/MSVAO
DUAL 1.8V 10KHZ OP AMP E TEMP

DUAL 1.8V 10KHZ OP AMP E TEMP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6032T-E/MSVAO - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6032T-E/MSVAO
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6032T-E/MSVAO
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6032T-E/MSVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6032T-E/MSVAO
Instrumentation, OP Amps, Buffer Amps MCP6032T-E/MSVAO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 150-MCP6032T-E/MSVAODKR-ND MCP6032T-E/MSVAO MCP6032T-E/MSVAO 536-MCP6032T-E/MSVAO MCP6032T-E/MSVAO MCP6032T-E/MSVAO
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers DUAL 1.8V 10KHZ OP AMP E TEMP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 9.00E-4 milliamps 9.00E-4 milliamps 9.00E-4 milliamps 9.00E-4 milliamps
Slew Rate 0.0040 V/µs 4.00E-9 V/µs 4.00E-9 V/µs 0.0040 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details
Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details