Microchip Technology, Inc. Operational Amplifier IC MCP602-I/P

Description
IC CMOS 2 CIRCUIT 8DIP Product overview: MCP602-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT 8DIP Product overview: MCP602-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-MCP602-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP602-I/P
Operational Amplifier IC 687-MCP602-I/P
IC CMOS 2 CIRCUIT 8DIP Product overview: MCP602-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/P can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8DIP Product overview: MCP602-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP602-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 3792572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
3792572
Op Amps 3792572
Microchip MCP602-I/P

Microchip MCP602-I/P

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/P - 038235-MCP602-I/P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/P
038235-MCP602-I/P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/P 038235-MCP602-I/P
Manufacturer: Microchip Technology Win Source Part Number: 038235-MCP602-I/P Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 700μV Family Name: MCP602 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 230μA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 2.8MHz Alternative Parts (Cross-Reference): OP250GP; AD8532AN; TLV4112IPE4; TLV4112CPE4; MAX9637AXA+T; LMV932MA; MCP602-I/P; MCP602-I/PG; Introduction Date: July 08, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038235-MCP602-I/P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: MCP602
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Alternative Parts (Cross-Reference): OP250GP; AD8532AN; TLV4112IPE4; TLV4112CPE4; MAX9637AXA+T; LMV932MA; MCP602-I/P; MCP602-I/PG;
Introduction Date: July 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP602-I/P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP602-I/P-ND
Instrumentation, Op Amps, Buffer Amps MCP602-I/P-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP602-I/P
Operational Amplifiers - Op Amps MCP602-I/P
Operational Amplifiers - Op Amps Dual 2.7V

Operational Amplifiers - Op Amps Dual 2.7V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP602-I/P - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP602-I/P
Instrumentation, OP Amps, Buffer Amps MCP602-I/P
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/P - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP602-I/P
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP602-I/P
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP602-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP602-I/P
Integrated Circuits (ICs) - Linear - Amplifiers MCP602-I/P
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
DUAL 2.7V OP AMP, I TEMP - 70045428 - Allied Electronics, Inc.
Fort Worth, TX, USA
DUAL 2.7V OP AMP, I TEMP
70045428
DUAL 2.7V OP AMP, I TEMP 70045428
Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (VOS 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X families). These products offer low offset (VOS 150 μV), low bias current, high speed operation (10 MHz), high open-loop gain and other options for the embedded system designer.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP602-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP602-I/P
Instrumentation, OP Amps, Buffer Amps MCP602-I/P
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Op Amp, 2.8Mhz, 2.3V/us, Dip-8; No. Of Amplifiers Microchip - 12C1812 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.8Mhz, 2.3V/us, Dip-8; No. Of Amplifiers Microchip
12C1812
Op Amp, 2.8Mhz, 2.3V/us, Dip-8; No. Of Amplifiers Microchip 12C1812
OP AMP, 2.8MHZ, 2.3V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2.8MHZ, 2.3V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip - 26M1283 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip
26M1283
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip 26M1283
Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 5.5V, DIP, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 2.8 MHz, 2, 2.3 V/ s, 2.7V to 5.5V, DIP, 8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP602-I/P 3792572 038235-MCP602-I/P MCP602-I/P-ND MCP602-I/P MCP602-I/P MCP602-I/P MCP602-I/P 70045428 MCP602-I/P 12C1812 26M1283
Product Name Operational Amplifier IC Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP602-I/P Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers DUAL 2.7V OP AMP, I TEMP Instrumentation, OP Amps, Buffer Amps Op Amp, 2.8Mhz, 2.3V/us, Dip-8; No. Of Amplifiers Microchip Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Dip, 8 Rohs Compliant Microchip
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 volts 3 to 5 volts 2.7 to 6 volts 2.7 volts 2.7 volts 2.7 to 6 volts 2.7 to 5.5 volts
Quiescent Current (IQ) 650 to ? microamps
Slew Rate 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs 2.30E-6 V/µs 2.3 V/µs 2.3 V/µs 2.3 V/µs
Bandwidth 2.8 MHz 2.8 MHz 2.8 MHz 2.8 MHz
Unlock Full Specs
to access all available technical data