General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
2-Ch 10MHz Op Amp, RRIO, 8-Pin SOT-23, Automotive Product overview: MCP6292IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6292IDDFR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-MCP6292IDDFRTR-ND | 687-MCP6292IDDFR | MCP6292IDDFR | MCP6292IDDFR | MCP6292IDDFR | MCP6292IDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 10MHz SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| Slew Rate | 6.5 V/µs | 6.50E-6 V/µs | 6.5 V/µs | 6.5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | Surface Mount | SOT; SOT23; SOT-23-8 |