The MCP6273T-E/CH is a rail-to-rail operational amplifier designed for low-power applications, featuring a typical supply current of 170 µA and a gain bandwidth product of 2 MHz. It operates within a supply voltage range of 2.0V to 6.0V and is suitable for a variety of applications including automotive, portable equipment, and battery-powered systems. The device supports an extended temperature range from -40°C to +125°C, making it versatile for harsh environments. The MCP6273T-E/CH is available in a compact SOT-23-6 package and includes a Chip Select (CS) feature that allows for low power operation. This op amp is ideal for engineers looking for a reliable and efficient solution for signal amplification in space-constrained designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1075236-MCP6273T-E/C
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.9 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 170μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): EL8176BIW-T7A; ISL28146FHZ-T7; EL8178BIWZ-T7A; EL8176AIW-T7A;
Introduction Date: June 24, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP6273T-E/CH from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6273T-E/CH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single 2 MHz OP w/ CS E temp
Operational Amplifier, Single, 2 MHz, 1, 0.9 V/ s, 2V to 6V, SOT-23, 6 RoHS Compliant: Yes
IC, OP AMP, 2MHz, 0.9V/ us, 3mV, 6-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-6
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7673551P | 7673551 | 1075236-MCP6273T-E/CH | MCP6273T-E/CHTR-ND | 687-MCP6273T-E/CH | MCP6273T-E/CH | MCP6273T-E/CH | MCP6273T-E/CH | MCP6273T-E/CH | 18T9269 | 31T1340 | MCP6273T-E/CH |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6273T-E/CH | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 2 Mhz, 1, 0.9 V/ S, 2V To 6V, Sot-23, 6 Rohs Compliant Microchip | Ic, Op Amp, 2Mhz, 0.9V/ Us, 3Mv, 6-Sot-23; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | Surface Mount | Surface Mount | ||||
| Number of Pins | 6 | 6 | 6 | 6 | ||||||||
| Supply Voltage (VS) | 2 to 6 volts | 2 volts | 2 volts | 2 volts | 2 to 6 volts | |||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps |