General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6286T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6286T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 038278-MCP6286T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 540μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 3.5MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC, OP AMP, 3.5 MHz, 2 V/ us, 1.5 mV, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Operational Amplifier, Single, 3.5 MHz, 1, 2 V/ s, 2.2V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single Low Noise 3.5MHz OP E temp
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6286T-E/OTTR-ND | 7386203 | 7386203P | 687-MCP6286T-E/OT | 038278-MCP6286T-E/OT | MCP6286T-E/OT | 52AH1139 | 24R6829 | 12T7773 | MCP6286T-E/OT | MCP6286T-E/OT | MCP6286T-E/OT | MCP6286T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6286T-E/OT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3.5Mhz, -40 To 125Deg C; No. Of Amplifiers Microchip | Ic, Op Amp, 3.5 Mhz, 2 V/ Us, 1.5 Mv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip | Operational Amplifier, Single, 3.5 Mhz, 1, 2 V/ S, 2.2V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||||||
| Source Current (IS) | 0.5400 milliamps | 0.5400 milliamps | 0.5400 milliamps | 0.5400 milliamps | |||||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount |