General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Operational Amplifiers - Op Amps Dual 20MHz OP Dual Auto-cal E temp
IC OPAMP GP 2 CIRCUIT 10MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP625T-E/UN-ND | MCP625T-E/UN | MCP625T-E/UN | MCP625T-E/UN | MCP625T-E/UN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||
| Slew Rate | 10 V/µs | 10 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 70 mA | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |