General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: MCP6042-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6042-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 092415-MCP6042-I/P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
OPAMP, 14KHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual 1.6V 10KHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6042-I/P-ND | 687-MCP6042-I/P | 649377 | 092415-MCP6042-I/P | 33C0875 | MCP6042-I/P | MCP6042-I/P | MCP6042-I/P | MCP6042-I/P | MCP6042-I/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6042-I/P | Opamp, 14Khz, -40 To 85Deg C; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | ||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | 0.0030 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; PDIP; PDIP | DIP; PDIP; 8-PDIP | Through Hole | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |