The MCP6043T-I/CH is a rail-to-rail operational amplifier from the MCP6041/2/3/4 family, designed for low-power applications. It operates with a supply voltage range of 1.4V to 6.0V and features a low quiescent current of 600 nA per amplifier, making it suitable for battery-powered devices. The amplifier has a typical gain bandwidth product of 14 kHz and is unity gain stable, which is ideal for low-frequency applications such as sensor conditioning and battery current monitoring. This device includes a chip select (CS) feature, allowing for controlled operation in multi-channel configurations. The MCP6043T-I/CH is available in a 6-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. Its specifications make it a viable choice for applications requiring low power consumption and compact design.
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP6043T-I/CH from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6043T-I/CH can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single 1.6V 10KHz
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6043T-I/CH | MCP6043T-I/CHDKR-ND | MCP6043T-I/CH | MCP6043T-I/CH | MCP6043T-I/CH |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 volts | ||||
| Quiescent Current (IQ) | 1 to ? microamps | ||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | ||
| Bandwidth | 0.0140 MHz |