General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6401T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6401T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075265-MCP6401T-E/O
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 45μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Single 1.8V 1Mhz Op
Operational Amplifier, Single, 1 MHz, 1, 0.5 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, 1MHZ, 0.5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7386180 | 7386180P | MCP6401T-E/OTCT-ND | 687-MCP6401T-E/OT | 1075265-MCP6401T-E/OT | MCP6401T-E/OT | 12T7775 | 73R3630 | MCP6401T-E/OT | MCP6401T-E/OT | MCP6401T-E/OT | MCP6401T-E/OT |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6401T-E/OT | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip | Op Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | SC-74A, SOT-753 | ||||
| Number of Pins | 5 | 5 | 5 | 5 | ||||||||
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps |