Manufacturer: Microchip Technology
Win Source Part Number: 044642-MCP609T-I/ST
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 18.7μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 155kHz
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP609T-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP609T-I/ST can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 25 uA 2.5V
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC, OP AMP, 155KHZ, 0.08V/ us, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:155kHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 044642-MCP609T-I/ST | 150-MCP609T-I/STTR-ND | 687-MCP609T-I/ST | MCP609T-I/ST | MCP609T-I/ST | MCP609T-I/ST | MCP609T-I/ST | 19C7233 | MCP609T-I/ST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP609T-I/ST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 155Khz, 0.08V/ Us, Tssop-14, Full Reel; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to 5.5 volts | ||||
| Source Current (IS) | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps | |||||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1550 MHz | 0.1550 MHz | 0.1550 MHz |