Manufacturer: Microchip Technology
Win Source Part Number: 884276-MCP6442-E/MS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6442
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP Product overview: MCP6442-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6442-E/MS can be used for catalog matching and distributor lookup.
IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:9kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 450 nA, 9 kHz Op Amp
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884276-MCP6442-E/MS | 2326036 | MCP6442-E/MS-ND | 687-MCP6442-E/MS | 41T4152 | MCP6442-E/MS | MCP6442-E/MS | MCP6442-E/MS | MCP6442-E/MS | MCP6442-E/MS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6442-E/MS | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Ic, Op Amp; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOP; MSOP; 8-MSOP | SOP; MSOP; MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Number of Pins | 8 | 8 | 8 | |||||||
| Features | Rail-Rail-Out |