Manufacturer: Microchip Technology
Win Source Part Number: 1075194-MCP6074T-E/S
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 110μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6074T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6074T-E/ST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OPAMP, 1.2MHZ, -40 TO 125DEGC ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Quad 1.8V 1MHz Op Amp E temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1075194-MCP6074T-E/ST | 687-MCP6074T-E/ST | MCP6074T-E/STDKR-ND | MCP6074T-E/ST | 78AH1840 | MCP6074T-E/ST | MCP6074T-E/ST | MCP6074T-E/ST | MCP6074T-E/ST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6074T-E/ST | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.2Mhz, -40 To 125Degc Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | 0.1100 milliamps | |||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 1.2 MHz | 1.2 MHz | 1.2 MHz |