The MCP603-E/SN is a low-power operational amplifier designed for single-supply applications, operating within a voltage range of 2.7V to 6.0V. It features a rail-to-rail output and a typical gain bandwidth product of 2.8 MHz, making it suitable for a variety of applications including A/D converter drivers and sensor interfaces. The device has a low quiescent current of 230 µA per amplifier, which is advantageous for battery-operated devices. It supports a common mode input voltage range that includes ground, enhancing its versatility in single-supply circuits. The MCP603 also includes a chip select (CS) feature, allowing for power management in applications where the amplifier may not always be in use. Available in multiple package types, including SOT-23, PDIP, SOIC, and TSSOP, it is suitable for both industrial and extended temperature ranges from -40°C to +125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, 2.8MHz, 2.3V/uS, 2mV, 8-SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP603-E/SN-ND | MCP603-E/SN | MCP603-E/SN | MCP603-E/SN | 88H9896 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 2.8Mhz, 2.3V/us, 2Mv, 8-Soic; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | ||
| Slew Rate | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | 2.3 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |