The MCP6142-I/P is a dual operational amplifier designed for low-power applications, featuring a typical quiescent current of 600 nA per amplifier. It operates within a supply voltage range of 1.4V to 6.0V and supports rail-to-rail input and output, making it suitable for battery-powered devices. The amplifier has a gain bandwidth product of 100 kHz and is stable for gains of 10 V/V or higher, which is beneficial for applications requiring higher frequency response. The MCP6142-I/P is available in various package types, including 5-lead and 6-lead SOT-23 configurations, and is rated for industrial temperature ranges from -40°C to +85°C, as well as extended ranges up to +125°C. This product is ideal for applications such as wearable devices, temperature measurement, and toll booth tags.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1221155-MCP6142-I/P
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 600nA
Amplifier Type: General Purpose
Slew Rate: 0.003V/μs
Gain Bandwidth Product: 100kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MCP6142
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.4V ~ 6V
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: MCP6142-I/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6142-I/P can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps G>10 Dl 1.6V 100kHz
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, 100KHZ, 0.024V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6142-I/P-ND | 1221155-MCP6142-I/P | 687-MCP6142-I/P | MCP6142-I/P | MCP6142-I/P | 59K0232 | MCP6142-I/P | MCP6142-I/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6142-I/P | Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 100Khz, 0.024V/us, Dip-8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | ||||
| Slew Rate | 0.0240 V/µs | 0.0030 V/µs | 0.0240 V/µs | 0.0240 V/µs | 2.40E-8 V/µs | 0.0240 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |