Microchip Technology, Inc. Operational Amplifier IC MCP6232T-E/SN

Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6232T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6232T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6232T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6232T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-MCP6232T-E/SN
Operational Amplifier IC 687-MCP6232T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6232T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6232T-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6232T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6232T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN - 058368-MCP6232T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN
058368-MCP6232T-E/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN 058368-MCP6232T-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 058368-MCP6232T-E/SN Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.15 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Family Name: MCP6232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 20μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 300kHz Alternative Parts (Cross-Reference): AD8532AR-REEL7; AD8532AR; TS1852ID; Introduction Date: August 16, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058368-MCP6232T-E/SN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Family Name: MCP6232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 20μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 300kHz
Alternative Parts (Cross-Reference): AD8532AR-REEL7; AD8532AR; TS1852ID;
Introduction Date: August 16, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6232T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6232T-E/SNTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6232T-E/SNTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6232T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6232T-E/SNCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6232T-E/SNCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6232T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6232T-E/SNDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6232T-E/SNDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 08J8775 - Newark, An Avnet Company
Chicago, IL, United States
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip
08J8775
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip 08J8775
IC,Operational Amplifier,DUAL,CMOS, SOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Operational Amplifier,DUAL,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 300Khz, 0.15V/us, Soic-8; No. Of Amplifiers Microchip - 22AC3139 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 300Khz, 0.15V/us, Soic-8; No. Of Amplifiers Microchip
22AC3139
Op-Amp, 300Khz, 0.15V/us, Soic-8; No. Of Amplifiers Microchip 22AC3139
OP-AMP, 300KHZ, 0.15V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 300KHZ, 0.15V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6232T-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6232T-E/SN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6232T-E/SN
Operational Amplifiers - Op Amps MCP6232T-E/SN
Operational Amplifiers - Op Amps Dual 1.8V 200kHz Extended Temp

Operational Amplifiers - Op Amps Dual 1.8V 200kHz Extended Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6232T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6232T-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP6232T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6232T-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6232T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6232T-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6232T-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6232T-E/SN 058368-MCP6232T-E/SN MCP6232T-E/SNTR-ND 08J8775 22AC3139 MCP6232T-E/SN MCP6232T-E/SN MCP6232T-E/SN MCP6232T-E/SN MCP6232T-E/SN
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/SN Instrumentation, Op Amps, Buffer Amps Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Microchip Op-Amp, 300Khz, 0.15V/us, Soic-8; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 volts 1.8 to 6 volts 1.8 volts 1.8 volts
Quiescent Current (IQ) 60 to ? microamps
Slew Rate 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs 0.1500 V/µs
Bandwidth 0.3000 MHz 0.3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90604052A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0570 milliamps
View Details
Op Amps - 1220325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details