The MCP6041T-I/OT is a low-power operational amplifier designed for battery-operated and portable applications. It features a low quiescent current of 600 nA per amplifier and operates over a supply voltage range of 1.4V to 6.0V. The device supports rail-to-rail input and output, making it suitable for a variety of signal conditioning tasks. With a typical gain bandwidth product of 14 kHz and unity gain stability, it is well-suited for low-frequency applications such as battery current monitoring and sensor conditioning. The MCP6041T-I/OT is available in a 5-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C. Its specifications make it a viable option for engineers looking for efficient and compact amplification solutions in their designs.
Manufacturer: Microchip Technology
Win Source Part Number: 084040-MCP6041T-I/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Alternative Parts (Cross-Reference): AD8541ART; AD8541ARTZ-R2; AD8541ART-REEL;
Introduction Date: August 15, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6041T-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6041T-I/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 14kHz, 0.003V/uS, 3mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP AMP, 14kHz, 0.003V/uS, 3mV, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
Operational Amplifier, Single, 14 kHz, 1, 0.003 V/ s, 1.4V to 6V, SOT-23, 5 RoHS Compliant: Yes
1pA Single 14kHz SOT-23-5 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single 1.6V 10KHz
IC OPAMP GP 1 CIRCUIT SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7707773P | 9122900 | 084040-MCP6041T-I/OT | MCP6041T-I/OTCT-ND | 687-MCP6041T-I/OT | MCP6041T-I/OT | MCP6041T-I/OT | 92C4213 | 28X4364 | 34M7481 | MCP6041T-I/OT | MCP6041T-I/OT | MCP6041T-I/OT | MCP6041T-I/OT |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6041T-I/OT | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 14Khz, 0.003V/us, 3Mv, 5-Sot-23; No. Of Amplifiers Microchip | Op Amp, 14Khz, 0.003V/us, 3Mv, 5-Sot-23, Full Reel; No. Of Amplifiers Microchip | Operational Amplifier, Single, 14 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT23 | Surface Mount | Surface Mount | |||||
| Number of Pins | 5 | 5 | 5 | 5 | 5 | |||||||||
| Supply Voltage (VS) | 1.4 to 6 volts | 1.4 volts | 1.4 to 6 volts | 1.4 to 6 volts | 1.4 volts | 1.4 volts | ||||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps |