General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1321686-MCP6294-E/P
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 30
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 25 mA
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6294-E/P-NDR
Base Product Number: MCP6294
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 4 CIRCUIT 14DIP Product overview: MCP6294-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6294-E/P can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 10MHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6294-E/P-ND | 1321686-MCP6294-E/P | 687-MCP6294-E/P | MCP6294-E/P | MCP6294-E/P | MCP6294-E/P | MCP6294-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300", 7.62mm) | Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |