General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
OP AMP, 14kHZ, 0.003V/uS, 3mV, MSOP8; No. of Amplifiers:1 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Dual 1.6V 10KHz
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6043-E/MS-ND | MCP6043-E/MS | MCP6043-E/MS | 56J7433 | MCP6043-E/MS | MCP6043-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 14Khz, 0.003V/us, 3Mv, Msop8; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |