Win Source Part Number: 1260520-MCP6281T-E/O
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 450µA
Current - Output / Channel: 25 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6281T-E/OTVAOTR,1
Base Product Number: MCP6281
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6281T-E/OTVAO from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6281T-E/OTVAO
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 5MHZ RRO SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260520-MCP6281T-E/OTVAO | 687-MCP6281T-E/OTVAO | 150-MCP6281T-E/OTVAOTR-ND | MCP6281T-E/OTVAO | MCP6281T-E/OTVAO | 536-MCP6281T-E/OTVAO | MCP6281T-E/OTVAO | MCP6281T-E/OTVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5MHZ RRO SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 5 MHz | 5 MHz | 5 MHz | |||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs |