General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 058367-MCP6232T-E/MN
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 20μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 300kHz
IC OPAMP GP 2 CIRCUIT 8TDFN Product overview: MCP6232T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6232T-E/MNY can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8TDFN
OPAMP, 300KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
Operational Amplifiers - Op Amps Dual 1.8V 300 kHz OP E temp
IC OPAMP GP 2 CIRCUIT 8TDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6232T-E/MNYDKR-ND | 058367-MCP6232T-E/MNY | 687-MCP6232T-E/MNY | MCP6232T-E/MNY | 02AH4516 | MCP6232T-E/MNY | MCP6232T-E/MNY | MCP6232T-E/MNY | MCP6232T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6232T-E/MNY | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Opamp, 300Khz, -40 To 125Deg C; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-WFDFN Exposed Pad | 8-TDFN (2x3) | Tape & Reel (TR) | Surface Mount | 8-WFDFN Exposed Pad | Surface Mount |