Manufacturer: Microchip Technology
Win Source Part Number: 1075196-MCP609-I/ST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Family Name: MCP609
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 18.7μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 155kHz
Alternative Parts (Cross-Reference): MAX4483AUD+; MAX4483AUD-T; MAX4483AUD;
Introduction Date: January 19, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14TSSOP Product overview: MCP609-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP609-I/ST can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP AMP, 155KHZ, 0.08V/uS, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:155kHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 25 uA 2.5V
IC CMOS 4 CIRCUIT 14TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 6674408 | 6674408P | 1075196-MCP609-I/ST | 687-MCP609-I/ST | MCP609-I/ST-ND | 59K0231 | MCP609-I/ST | MCP609-I/ST | MCP609-I/ST | MCP609-I/ST |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP609-I/ST | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 155Khz, 0.08V/us, Tssop-14; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 5 volts | 2.5 to 6 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| Package Type | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | Tube | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Number of Pins | 14 | 14 | 14 | 14 | ||||||
| Source Current (IS) | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps |