The MCP6291T-E/OT is a rail-to-rail operational amplifier from Microchip Technology Inc., featuring a gain bandwidth product of 10 MHz and a typical supply current of 1.0 mA. It operates within a supply voltage range of 2.4V to 6.0V and is designed for a wide temperature range of -40°C to +125°C. The device supports rail-to-rail input and output, allowing for a common-mode input voltage range from VSS - 300 mV to VDD + 300 mV. It is suitable for various applications, including automotive, portable equipment, and battery-powered systems. The MCP6291T-E/OT is available in a SOT-23-5 package and is AEC-Q100 qualified, making it a reliable choice for engineers seeking a compact and efficient op-amp solution.
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6291T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6291T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075254-MCP6291T-E/O
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Family Name: MCP6291
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 6 V
Operating Supply Current: 1mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD8605ARTZ; AD8515ART-REEL7; AD8605ART; AD8605ART-R2;
Introduction Date: June 26, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 10 MHz, 1, 7 V/ s, 2.4V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 10 MHz OP E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6291T-E/OT | 1075254-MCP6291T-E/OT | 6674543 | 6674543P | MCP6291T-E/OTCT-ND | MCP6291T-E/OT | MCP6291T-E/OT | MCP6291T-E/OT | 58M8977 | MCP6291T-E/OT | MCP6291T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6291T-E/OT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Single, 10 Mhz, 1, 7 V/ S, 2.4V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 volts | 2.4 to 6 volts | 3 to 5 volts | 2.4 volts | 2.4 volts | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |||||
| Bandwidth | 10 MHz | 10 MHz | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |