General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1379132-MCP6031-E/MS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP6031
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 900nA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.004V/µs
Gain Bandwidth Product: 10 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 150 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT 8MSOP Product overview: MCP6031-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6031-E/MS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
OP AMP, 10kHz, 0.004V/uS, 150 uV, 8-MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:10kHz; Slew Rate:0.004V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
Precision Amplifiers S-1.8V 14kHz Op Amp E temp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6031-E/MS-ND | 1379132-MCP6031-E/MS | 687-MCP6031-E/MS | MCP6031-E/MS | 88K5634 | MCP6031-E/MS | MCP6031-E/MS | MCP6031-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, 10Khz, 0.004V/us, 150 Uv, 8-Msop; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 9.00E-4 milliamps | 9.00E-4 milliamps | 9.00E-4 milliamps | 9.00E-4 milliamps | ||||
| Slew Rate | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 4.00E-9 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |