IC OPAMP GP 1 CIRCUIT 8DFN Product overview: MCP6241-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6241-E/MC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321020-MCP6241-E/MC
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 150
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 5 mV
Current - Supply: 50µA
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: MCP6241
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
IC OPAMP GP 1 CIRCUIT 8DFN
IC OPAMP GP 1 CIRCUIT 8DFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3)
Operational Amplifiers - Op Amps Single 1.8V 550 kHz OP E Temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6241-E/MC | 1321020-MCP6241-E/MC | MCP6241-E/MC-ND | MCP6241-E/MC | MCP6241-E/MC | MCP6241-E/MC | MCP6241-E/MC |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | |||||
| Quiescent Current (IQ) | 70 to ? microamps | ||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Bandwidth | 0.5500 MHz | 0.5500 MHz |