General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps G>10 Sgl 1.6V 100kHz
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6143-I/P-ND | MCP6143-I/P | MCP6143-I/P | MCP6143-I/P | MCP6143-I/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | ||
| Slew Rate | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |