IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6244T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6244T-E/ST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1075230-MCP6244T-E/S
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 550KHZ RRO 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC,Operational Amplifier,QUAD,CMOS,
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 1.8V 650 kHz OP E temp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6244T-E/ST | MCP6244T-E/STTR-ND | 1075230-MCP6244T-E/ST | MCP6244T-E/ST | 536-MCP6244T-E/ST | MCP6244T-E/ST | 56K7043 | MCP6244T-E/ST | MCP6244T-E/ST |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6244T-E/ST | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 550KHZ RRO 14TSSOP | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,quad,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | ||||||
| Quiescent Current (IQ) | 280 to ? microamps | ||||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||||
| Bandwidth | 0.5500 MHz | 0.5500 MHz |