General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6421T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6421T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884273-MCP6421T-E/OT
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6421
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6421T-E/OTCT, MCP6421T-E/OTDKR, MCP6421T-E/OT-ND, MCP6421T-E/OTTR
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps SGL 90 kHz OP E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 90 kHz, 1, 0.05 V/ s, 1.8V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, UNITY GAIN, 90KHZ, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP AMP, UNITY GAIN, 90KHZ, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.05V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6421T-E/OTTR-ND | 2097673 | 2097675P | 687-MCP6421T-E/OT | 884273-MCP6421T-E/OT | MCP6421T-E/OT | MCP6421T-E/OT | MCP6421T-E/OT | MCP6421T-E/OT | 12X8714 | 18X0257 | MCP6421T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6421T-E/OT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Single, 90 Khz, 1, 0.05 V/ S, 1.8V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Op Amp, Unity Gain, 90Khz, Sot-23-5; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 0.0044 milliamps | 0.0044 milliamps | 0.0044 milliamps | |||||||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount |