General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC,Operational Amplifier,SINGLE,CMO
IC OPAMP GP 1 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Single 2.7V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP603T-E/STTR-ND | 88H9900 | MCP603T-E/ST | MCP603T-E/ST | MCP603T-E/ST | MCP603T-E/ST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |