Winchester Interconnect RF Coaxial Board Mount Connector 564A595

Description
Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular communications, broadcast, and computer data. Contacts are phosphor bronze and will remain resilient even after 500 insertions.
Request a Quote
Description
Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular communications, broadcast, and computer data. Contacts are phosphor bronze and will remain resilient even after 500 insertions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 564A595 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
564A595
RF Coaxial Board Mount Connector 564A595
Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular communications, broadcast, and computer data. Contacts are phosphor bronze and will remain resilient even after 500 insertions.

Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular communications, broadcast, and computer data. Contacts are phosphor bronze and will remain resilient even after 500 insertions.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Board Mount Connectors
Product Number 564A595
Product Name RF Coaxial Board Mount Connector
Category Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details