TE Connectivity Coax Connectors 51692-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 51692-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
51692-1
Coax Connectors 51692-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 214
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A1159-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1159-ND
Coaxial Connector (RF) Assemblies A1159-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
51692-1
RF Coaxial Cable Mount Connector 51692-1
N Series RF Connectors

N Series RF Connectors

Supplier's Site Datasheet
RF Interconnects - 51692-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
51692-1
RF Interconnects 51692-1
N SER PLUG, 50 OHM M39012

N SER PLUG, 50 OHM M39012

Buy Now
RF Connectors / Coaxial Connectors - 51692-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51692-1
RF Connectors / Coaxial Connectors 51692-1
RF Connectors / Coaxial Connectors D.C. PLUG, SILVER

RF Connectors / Coaxial Connectors D.C. PLUG, SILVER

Buy Now Datasheet
N Ser Plug, 50 Ohm M39012 Amp - Te Connectivity - 89F4065 - Newark, An Avnet Company
Chicago, IL, United States
N Ser Plug, 50 Ohm M39012 Amp - Te Connectivity
89F4065
N Ser Plug, 50 Ohm M39012 Amp - Te Connectivity 89F4065
N SER PLUG, 50 OHM M39012

N SER PLUG, 50 OHM M39012

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 51692-1 A1159-ND 51692-1 51692-1 51692-1 89F4065
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Interconnects RF Connectors / Coaxial Connectors N Ser Plug, 50 Ohm M39012 Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers
Coax Connectors - 1052952-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1-1337417-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1053111-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers